TE Connectivity Sqm5 R15 5% (Wire) Cgs - Te Connectivity SQMW5R15J

Description
SQM5 R15 5% (WIRE)
Description
SQM5 R15 5% (WIRE)

Suppliers

Company
Product
Description
Supplier Links
Sqm5 R15 5% (Wire) Cgs - Te Connectivity - 42AJ0863 - Newark, An Avnet Company
Chicago, IL, United States
Sqm5 R15 5% (Wire) Cgs - Te Connectivity
42AJ0863
Sqm5 R15 5% (Wire) Cgs - Te Connectivity 42AJ0863
SQM5 R15 5% (WIRE)

SQM5 R15 5% (WIRE)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AJ0863
Product Name Sqm5 R15 5% (Wire) Cgs - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Mini Banana Plug, Stacking - 9261 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Female 4 Hole Panel Mount Connector with 25mm Teflon - ET-SFS-4H-T25M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details