The Through Hole Resistor, SQ Series, part number 96H9187, features a resistance value of 0.1 ohm and a power rating of 5 watts. It has a tolerance of ±5% and a maximum working voltage of 350 V. This resistor is designed for high thermal performance and is constructed with an inorganic flame-proof material, ensuring durability and safety in various applications. The operating temperature range is from -55°C to +250°C, making it suitable for demanding environments. The resistor is RoHS compliant, indicating it meets environmental standards. Its design allows for stable temperature coefficients at ±300 ppm/°C, contributing to reliable performance over time. This product is ideal for engineers seeking a robust and efficient resistor for their projects.
TE Connectivity SQMW5R10J Resistor
TE Connectivity SQMW5R10J Resistor
TE Connectivity SQMW5R10J Resistor
5W 0.1ohm Wirewound Resistor, 5% Tol, Radial, 350V Product overview: SQMW5R10J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 0.1ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.1ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW5R10J can be used for catalog matching and distributor lookup.
Fixed Resistors; SQM5 R10 5% ( WIRE ) ( CGS )
100 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Through Hole Resistor, SQ Series, 0.1 ohm, 5 W, 5%, 350 V, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1997595 | 1997595P | 53-SQMW5R10J | SQMW5R10J | A102471-ND | 96H9187 |
| Product Name | Through Hole Resistors | Through Hole Resistors | 5W 0.1ohm 350V Resistor | Fixed Resistors; SQM5 R10 5% ( WIRE ) ( CGS ) | Through Hole Resistors | Through Hole Resistor, Sq Series, 0.1 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wire wound | WIRE WOUND | Wirewound | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Radial Leads; Radial | ThroughHole; Radial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | |||
| Power Rating | 5 watts | 5 watts |