TE Connectivity Fixed Resistors; SQM5 8R2 5% ( WIRE ) ( CGS ) SQMW58R2J

Description
Fixed Resistors; SQM5 8R2 5% ( WIRE ) ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQM5 8R2 5% ( WIRE ) ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQM5 8R2 5% ( WIRE ) ( CGS ) - SQMW58R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 8R2 5% ( WIRE ) ( CGS )
SQMW58R2J
Fixed Resistors; SQM5 8R2 5% ( WIRE ) ( CGS ) SQMW58R2J
Fixed Resistors; SQM5 8R2 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM5 8R2 5% ( WIRE ) ( CGS )

Supplier's Site
Through Hole Resistors - A137374-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137374-ND
Through Hole Resistors A137374-ND
8.2 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

8.2 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 1111-SQMW58R2J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-SQMW58R2J-ND
Through Hole Resistors 1111-SQMW58R2J-ND
SQM5 8R2 5% (WIRE)

SQM5 8R2 5% (WIRE)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey
Product Category Resistors Resistors Resistors
Product Number SQMW58R2J A137374-ND 1111-SQMW58R2J-ND
Product Name Fixed Resistors; SQM5 8R2 5% ( WIRE ) ( CGS ) Through Hole Resistors Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers