TE Connectivity Fixed Resistors; SQM5 6R8 5% ( WIRE ) ( CGS ) SQMW56R8J

Description
Fixed Resistors; SQM5 6R8 5% ( WIRE ) ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQM5 6R8 5% ( WIRE ) ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQM5 6R8 5% ( WIRE ) ( CGS ) - SQMW56R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 6R8 5% ( WIRE ) ( CGS )
SQMW56R8J
Fixed Resistors; SQM5 6R8 5% ( WIRE ) ( CGS ) SQMW56R8J
Fixed Resistors; SQM5 6R8 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM5 6R8 5% ( WIRE ) ( CGS )

Supplier's Site
Through Hole Resistors - A102470-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102470-ND
Through Hole Resistors A102470-ND
6.8 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

6.8 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 1997696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997696
Through Hole Resistors 1997696
TE Connectivity SQMW56R8J Resistor

TE Connectivity SQMW56R8J Resistor

Supplier's Site
Through Hole Resistors - 1997696P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997696P
Through Hole Resistors 1997696P
TE Connectivity SQMW56R8J Resistor

TE Connectivity SQMW56R8J Resistor

Supplier's Site
Through Hole Resistors - 1639078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639078
Through Hole Resistors 1639078
TE Connectivity SQMW56R8J Resistor

TE Connectivity SQMW56R8J Resistor

Supplier's Site
SQM5 6R8 5% (WIRE) - SQMW56R8J - Heilind Electronics, Inc.
Wilmington, MA, United States
SQM5 6R8 5% (WIRE)
SQMW56R8J
SQM5 6R8 5% (WIRE) SQMW56R8J
SQM5 6R8 5% (WIRE)

SQM5 6R8 5% (WIRE)

Buy Now
Through Hole Resistor, Sq Series, 6.8 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 11J5874 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Sq Series, 6.8 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
11J5874
Through Hole Resistor, Sq Series, 6.8 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 11J5874
Through Hole Resistor, SQ Series, 6.8 ohm, 5 W, 5%, 350 V, Radial Leaded RoHS Compliant: Yes

Through Hole Resistor, SQ Series, 6.8 ohm, 5 W, 5%, 350 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number SQMW56R8J A102470-ND 1997696 1997696P SQMW56R8J 11J5874
Product Name Fixed Resistors; SQM5 6R8 5% ( WIRE ) ( CGS ) Through Hole Resistors Through Hole Resistors Through Hole Resistors SQM5 6R8 5% (WIRE) Through Hole Resistor, Sq Series, 6.8 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound
Mounting / Packaging Radial ThroughHole ThroughHole ThroughHole; Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details