TE Connectivity SQMW568RJ Resistor
TE Connectivity SQMW568RJ Resistor
TE Connectivity SQMW568RJ Resistor
68 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
68R 5W Wirewound Resistor, 5% Tol, Radial, 350V Product overview: SQMW568RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW568RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; SQM5 68R 5% ( WIRE ) ( CGS )
RESISTOR, 68 OHM, 5W, 5%; Resistance:68ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1997753 | 1997753P | A102468-ND | 53-SQMW568RJ | SQMW568RJ | 14J8887 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 5W 350V Resistor | Fixed Resistors; SQM5 68R 5% ( WIRE ) ( CGS ) | Resistor, 68 Ohm, 5W, 5%; Resistance Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | WIRE WOUND | Wirewound | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Radial Leads; Radial | Radial Leaded | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 68 ohms | 68 ohms | 68 ohms | 68 ohms | ||
| Power Rating | 5 watts | 5 watts | 5 watts |