TE Connectivity Through Hole Resistors SQMW54R7J

Description
4.7 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A102190-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102190-ND
Through Hole Resistors A102190-ND
4.7 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

4.7 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SQM5 4R7 5% ( WIRE ) ( CGS ) - SQMW54R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 4R7 5% ( WIRE ) ( CGS )
SQMW54R7J
Fixed Resistors; SQM5 4R7 5% ( WIRE ) ( CGS ) SQMW54R7J
Fixed Resistors; SQM5 4R7 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM5 4R7 5% ( WIRE ) ( CGS )

Supplier's Site
Through Hole Resistors - 1997680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997680
Through Hole Resistors 1997680
TE Connectivity SQMW54R7J Resistor

TE Connectivity SQMW54R7J Resistor

Supplier's Site
Through Hole Resistors - 1997680P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997680P
Through Hole Resistors 1997680P
TE Connectivity SQMW54R7J Resistor

TE Connectivity SQMW54R7J Resistor

Supplier's Site
Through Hole Resistors - 1639077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639077
Through Hole Resistors 1639077
TE Connectivity SQMW54R7J Resistor

TE Connectivity SQMW54R7J Resistor

Supplier's Site
Resistor, 4.7 Ohm, 5W, 5%; Resistance Cgs Te Connectivity - 11J5873 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4.7 Ohm, 5W, 5%; Resistance Cgs Te Connectivity
11J5873
Resistor, 4.7 Ohm, 5W, 5%; Resistance Cgs Te Connectivity 11J5873
RESISTOR, 4.7 OHM, 5W, 5%; Resistance:4.7ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

RESISTOR, 4.7 OHM, 5W, 5%; Resistance:4.7ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 5W, Radial, Metal Film; Resistance Cgs Te Connectivity - 16R7507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5W, Radial, Metal Film; Resistance Cgs Te Connectivity
16R7507
Res, 4R7, 5W, Radial, Metal Film; Resistance Cgs Te Connectivity 16R7507
RES, 4R7, 5W, RADIAL, METAL FILM; Resistance:4.7ohm; Product Range:SQ; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film; Resistor Type:High Power RoHS Compliant: Yes

RES, 4R7, 5W, RADIAL, METAL FILM; Resistance:4.7ohm; Product Range:SQ; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102190-ND SQMW54R7J 1997680 1997680P 11J5873 16R7507
Product Name Through Hole Resistors Fixed Resistors; SQM5 4R7 5% ( WIRE ) ( CGS ) Through Hole Resistors Through Hole Resistors Resistor, 4.7 Ohm, 5W, 5%; Resistance Cgs Te Connectivity Res, 4R7, 5W, Radial, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wire wound Wirewound MetalFilm
Mounting / Packaging Radial ThroughHole ThroughHole Radial Leaded Radial Leads; Radial Leaded
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details