27 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Wirewound Resistors - Through Hole SQM5 27R 5% (WIRE)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A137371-ND | SQMW527RJ |
| Product Name | Through Hole Resistors | Wirewound Resistors - |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial Leads; Radial | ThroughHole |
| Resistance Range | 27 ohms |