TE Connectivity Through Hole Resistors SQMW522RJ

Description
22 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
22 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A102460-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102460-ND
Through Hole Resistors A102460-ND
22 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

22 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 1997725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997725
Through Hole Resistors 1997725
TE Connectivity SQMW522RJ

TE Connectivity SQMW522RJ

Supplier's Site
Through Hole Resistors - 1997725P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997725P
Through Hole Resistors 1997725P
TE Connectivity SQMW522RJ

TE Connectivity SQMW522RJ

Supplier's Site
Through Hole Resistors - 1614749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614749
Through Hole Resistors 1614749
TE Connectivity SQMW522RJ

TE Connectivity SQMW522RJ

Supplier's Site
Fixed Resistors; SQM5 22R 5% ( WIRE ) ( CGS ) - SQMW522RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 22R 5% ( WIRE ) ( CGS )
SQMW522RJ
Fixed Resistors; SQM5 22R 5% ( WIRE ) ( CGS ) SQMW522RJ
Fixed Resistors; SQM5 22R 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM5 22R 5% ( WIRE ) ( CGS )

Supplier's Site
Resistor - 39098286 - Radwell International
Willingboro, NJ, United States
Resistor
39098286
Resistor 39098286
RESISTOR, 22 OHMS, 5 W, 5%, WIREWOUND, RADIAL, 13 X 9 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 22 OHMS, 5 W, 5%, WIREWOUND, RADIAL, 13 X 9 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Core - 70063920 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Core
70063920
Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Core 70063920
This flexible range of Power Wirewound Resistors either have wire or power oxide film elements. The SQ Series resistors are wound or deposited on a fine non-alkali ceramic core then embodied in a ceramic case and sealed with an inorganic silica filler. This design provides a resistor with high insulation resistance, low surface temperature, excellent T.C.R., and entirely fire proof construction. These resistors are ideally suited to a range of areas where low cost, and efficient thermal performance are important criteria. Metal film cores adjusted by laser spiral are used where the resistor value is above that suited to wire. Similar performance is obtained although short time overload is slightly derated. Features: Choice of Styles Bracketed Types Available Operating Temperature: –55°C to +250°C Wide Value Range Stable TCR 300 ppm/°C Custom Designs Welcome Inorganic Flame Proof Construction

This flexible range of Power Wirewound Resistors either have wire or power oxide film elements. The SQ Series resistors are wound or deposited on a fine non-alkali ceramic core then embodied in a ceramic case and sealed with an inorganic silica filler. This design provides a resistor with high insulation resistance, low surface temperature, excellent T.C.R., and entirely fire proof construction. These resistors are ideally suited to a range of areas where low cost, and efficient thermal performance are important criteria. Metal film cores adjusted by laser spiral are used where the resistor value is above that suited to wire. Similar performance is obtained although short time overload is slightly derated.
Features:

  • Choice of Styles
  • Bracketed Types Available
  • Operating Temperature: –55°C to +250°C
  • Wide Value Range
  • Stable TCR 300 ppm/°C
  • Custom Designs Welcome
  • Inorganic Flame Proof Construction
Supplier's Site
Resistor, 22 Ohm, 5W, 5%; Resistance Cgs Te Connectivity - 14J8877 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22 Ohm, 5W, 5%; Resistance Cgs Te Connectivity
14J8877
Resistor, 22 Ohm, 5W, 5%; Resistance Cgs Te Connectivity 14J8877
RESISTOR, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102460-ND 1997725 1997725P SQMW522RJ 39098286 70063920 14J8877
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; SQM5 22R 5% ( WIRE ) ( CGS ) Resistor Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Core Resistor, 22 Ohm, 5W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Radial ThroughHole ThroughHole Radial Leads Radial Leaded
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details