TE Connectivity Through-Hole 5W 18ohm Resistor SQMW518RJ

Description
RESISTOR, WIRE WOUND, 5W, 5%, 300ppm, 18ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW518RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 18ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW518RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 5W, 5%, 300ppm, 18ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW518RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 18ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW518RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 5W 18ohm Resistor - 53-SQMW518RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W 18ohm Resistor
53-SQMW518RJ
Through-Hole 5W 18ohm Resistor 53-SQMW518RJ
RESISTOR, WIRE WOUND, 5W, 5%, 300ppm, 18ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW518RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 18ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW518RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5W, 5%, 300ppm, 18ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW518RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 18ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW518RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137369-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137369-ND
Through Hole Resistors A137369-ND
18 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

18 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 1111-SQMW518RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-SQMW518RJ-ND
Through Hole Resistors 1111-SQMW518RJ-ND
SQM5 18R 5% (WIRE)

SQM5 18R 5% (WIRE)

Buy Now Datasheet
Fixed Resistors; SQM5 18R 5% ( WIRE ) ( CGS ) - SQMW518RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 18R 5% ( WIRE ) ( CGS )
SQMW518RJ
Fixed Resistors; SQM5 18R 5% ( WIRE ) ( CGS ) SQMW518RJ
Fixed Resistors; SQM5 18R 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM5 18R 5% ( WIRE ) ( CGS )

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 53-SQMW518RJ A137369-ND 1111-SQMW518RJ-ND SQMW518RJ
Product Name Through-Hole 5W 18ohm Resistor Through Hole Resistors Through Hole Resistors Fixed Resistors; SQM5 18R 5% ( WIRE ) ( CGS )
Resistance Range 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers