TE Connectivity Through Hole Resistors SQMW5180RJ

Description
180 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
180 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137368-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137368-ND
Through Hole Resistors A137368-ND
180 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

180 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SQM5 180R 5% ( WIRE ) ( CGS ) - SQMW5180RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 180R 5% ( WIRE ) ( CGS )
SQMW5180RJ
Fixed Resistors; SQM5 180R 5% ( WIRE ) ( CGS ) SQMW5180RJ
Fixed Resistors; SQM5 180R 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM5 180R 5% ( WIRE ) ( CGS )

Supplier's Site
Through-Hole 5W 180ohm Resistor - 53-SQMW5180RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W 180ohm Resistor
53-SQMW5180RJ
Through-Hole 5W 180ohm Resistor 53-SQMW5180RJ
RESISTOR, WIRE WOUND, 5W, 5%, 300ppm, 180ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW5180RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 180ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 180ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW5180RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5W, 5%, 300ppm, 180ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW5180RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 180ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 180ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW5180RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A137368-ND SQMW5180RJ 53-SQMW5180RJ
Product Name Through Hole Resistors Fixed Resistors; SQM5 180R 5% ( WIRE ) ( CGS ) Through-Hole 5W 180ohm Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A10KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details