TE Connectivity Through Hole Resistors SQMW515RJ

Description
TE Connectivity SQMW515RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity SQMW515RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1997719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997719
Through Hole Resistors 1997719
TE Connectivity SQMW515RJ Resistor

TE Connectivity SQMW515RJ Resistor

Supplier's Site
Through Hole Resistors - 1997719P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997719P
Through Hole Resistors 1997719P
TE Connectivity SQMW515RJ Resistor

TE Connectivity SQMW515RJ Resistor

Supplier's Site
Through Hole Resistors - 1361675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1361675
Through Hole Resistors 1361675
TE Connectivity SQMW515RJ Resistor

TE Connectivity SQMW515RJ Resistor

Supplier's Site
Through Hole Resistors - A102188-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102188-ND
Through Hole Resistors A102188-ND
15 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

15 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 1111-SQMW515RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-SQMW515RJ-ND
Through Hole Resistors 1111-SQMW515RJ-ND
WIREWOUND RES.-THROUGH HOLE SQM5

WIREWOUND RES.-THROUGH HOLE SQM5

Buy Now Datasheet
Fixed Resistors; SQM5 15R 5% ( WIRE ) ( CGS ) - SQMW515RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 15R 5% ( WIRE ) ( CGS )
SQMW515RJ
Fixed Resistors; SQM5 15R 5% ( WIRE ) ( CGS ) SQMW515RJ
Fixed Resistors; SQM5 15R 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM5 15R 5% ( WIRE ) ( CGS )

Supplier's Site
Resistor, Metal Film, 15 Ohm, 5W, 5%; Resistance Cgs Te Connectivity - 16R7498 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 15 Ohm, 5W, 5%; Resistance Cgs Te Connectivity
16R7498
Resistor, Metal Film, 15 Ohm, 5W, 5%; Resistance Cgs Te Connectivity 16R7498
RESISTOR, METAL FILM, 15 OHM, 5W, 5%; Resistance:15ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Product Width:9mmRoHS Compliant: Yes

RESISTOR, METAL FILM, 15 OHM, 5W, 5%; Resistance:15ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Product Width:9mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1997719 1997719P A102188-ND 1111-SQMW515RJ-ND SQMW515RJ 16R7498
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; SQM5 15R 5% ( WIRE ) ( CGS ) Resistor, Metal Film, 15 Ohm, 5W, 5%; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound MetalFilm; Wirewound
Mounting / Packaging ThroughHole ThroughHole Radial Leads; Radial Radial Leaded
Standards and Certifications RoHS RoHS
Resistance Range 15 ohms 15 ohms 15 ohms
Power Rating 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details