Wirewound Resistors - Through Hole 150 Ohms 5W 300PPM
TE Connectivity SQMW5150RJ Resistor
TE Connectivity SQMW5150RJ Resistor
TE Connectivity SQMW5150RJ Resistor
150 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
150R 5W Wirewound Resistor, 5% Tol, Radial, 350V Product overview: SQMW5150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW5150RJ can be used for catalog matching and distributor lookup.
RES, 150R, 5W, 350V, RADIAL ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SQMW5150RJ | 1997797 | 1997797P | A102455-ND | 53-SQMW5150RJ | 69AH2525 |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 5W 350V Resistor | Res, 150R, 5W, 350V, Radial Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wire wound | Wirewound | WIRE WOUND | ||
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Radial Leads; Radial | Radial Leads | |
| Power Rating | 5 watts | 5 watts | 5 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |