TE Connectivity SQM5 10R 5% (WIRE) SQMW510RJ

Description
SQM5 10R 5% (WIRE)
Request a Quote Datasheet
Description
SQM5 10R 5% (WIRE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQM5 10R 5% (WIRE) - SQMW510RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
SQM5 10R 5% (WIRE)
SQMW510RJ
SQM5 10R 5% (WIRE) SQMW510RJ
SQM5 10R 5% (WIRE)

SQM5 10R 5% (WIRE)

Buy Now
5W 350V Resistor - 53-SQMW510RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W 350V Resistor
53-SQMW510RJ
5W 350V Resistor 53-SQMW510RJ
5W 10R Wirewound Resistor, 5% Tol, Radial, 350V Product overview: SQMW510RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW510RJ can be used for catalog matching and distributor lookup.

5W 10R Wirewound Resistor, 5% Tol, Radial, 350V Product overview: SQMW510RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW510RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A102453-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102453-ND
Through Hole Resistors A102453-ND
10 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

10 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SQM5 10R 5% ( WIRE ) ( CGS ) - SQMW510RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 10R 5% ( WIRE ) ( CGS )
SQMW510RJ
Fixed Resistors; SQM5 10R 5% ( WIRE ) ( CGS ) SQMW510RJ
Fixed Resistors; SQM5 10R 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM5 10R 5% ( WIRE ) ( CGS )

Supplier's Site
Through Hole Resistor, Sq Series, 10 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 96H9182 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Sq Series, 10 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
96H9182
Through Hole Resistor, Sq Series, 10 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 96H9182
Through Hole Resistor, SQ Series, 10 ohm, 5 W, 5%, 350 V, Radial Leaded RoHS Compliant: Yes

Through Hole Resistor, SQ Series, 10 ohm, 5 W, 5%, 350 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SQMW510RJ 53-SQMW510RJ A102453-ND SQMW510RJ 96H9182
Product Name SQM5 10R 5% (WIRE) 5W 350V Resistor Through Hole Resistors Fixed Resistors; SQM5 10R 5% ( WIRE ) ( CGS ) Through Hole Resistor, Sq Series, 10 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound
Resistance Range 10 ohms 10 ohms
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details