TE Connectivity Through Hole Resistors SQMW5100RJ

Description
100 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A102451-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102451-ND
Through Hole Resistors A102451-ND
100 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

100 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SQM5 100R 5% ( WIRE ) ( CGS ) - SQMW5100RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 100R 5% ( WIRE ) ( CGS )
SQMW5100RJ
Fixed Resistors; SQM5 100R 5% ( WIRE ) ( CGS ) SQMW5100RJ
Fixed Resistors; SQM5 100R 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM5 100R 5% ( WIRE ) ( CGS )

Supplier's Site
Through Hole Resistors - 1997769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997769
Through Hole Resistors 1997769
TE Connectivity SQMW5100RJ Resistor

TE Connectivity SQMW5100RJ Resistor

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number A102451-ND SQMW5100RJ 1997769
Product Name Through Hole Resistors Fixed Resistors; SQM5 100R 5% ( WIRE ) ( CGS ) Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound
Mounting / Packaging Radial ThroughHole
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details