TE Connectivity Fixed Resistors; SQM3 10R 5% ( WIRE ) ( CGS ) SQMW310RJ

Description
Fixed Resistors; SQM3 10R 5% ( WIRE ) ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQM3 10R 5% ( WIRE ) ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQM3 10R 5% ( WIRE ) ( CGS ) - SQMW310RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM3 10R 5% ( WIRE ) ( CGS )
SQMW310RJ
Fixed Resistors; SQM3 10R 5% ( WIRE ) ( CGS ) SQMW310RJ
Fixed Resistors; SQM3 10R 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM3 10R 5% ( WIRE ) ( CGS )

Supplier's Site
Through Hole Resistors - A137365-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137365-ND
Through Hole Resistors A137365-ND
10 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

10 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SQMW310RJ A137365-ND
Product Name Fixed Resistors; SQM3 10R 5% ( WIRE ) ( CGS ) Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176249-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers