TE Connectivity Wirewound Resistors - SQMW227RJ

Description
Wirewound Resistors - Through Hole SQM2 27R 5% (WIRE)
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole SQM2 27R 5% (WIRE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - SQMW227RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQMW227RJ
Wirewound Resistors - SQMW227RJ
Wirewound Resistors - Through Hole SQM2 27R 5% (WIRE)

Wirewound Resistors - Through Hole SQM2 27R 5% (WIRE)

Supplier's Site
Through Hole Resistors - A137089-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137089-ND
Through Hole Resistors A137089-ND
27 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

27 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
27 Ohm 2W Resistor - 53-SQMW227RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27 Ohm 2W Resistor
53-SQMW227RJ
27 Ohm 2W Resistor 53-SQMW227RJ
Res Wirewound 27 Ohm 5% 2W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQMW227RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW227RJ can be used for catalog matching and distributor lookup.

Res Wirewound 27 Ohm 5% 2W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQMW227RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW227RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number SQMW227RJ A137089-ND 53-SQMW227RJ
Product Name Wirewound Resistors - Through Hole Resistors 27 Ohm 2W Resistor
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details