TE Connectivity Through Hole Resistors SQMW10S10RJ

Description
10 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131255-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131255-ND
Through Hole Resistors A131255-ND
10 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

10 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Resistor - 129603758 - Radwell International
Willingboro, NJ, United States
Resistor
129603758
Resistor 129603758
RESISTOR, 10R, RADIAL, WIREWOUND, RESISTANCE:10OHM, SQM SERIES, POWER RATING:10W, RESISTANCE TOLERANCE: 5%, RESISTOR CASE STYLE:RADIAL LEADED, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 10R, RADIAL, WIREWOUND, RESISTANCE:10OHM, SQM SERIES, POWER RATING:10W, RESISTANCE TOLERANCE: 5%, RESISTOR CASE STYLE:RADIAL LEADED, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 10R, 5%, 10W, Radial, Wirewound; Resistance Cgs Te Connectivity - 43AC4058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 10W, Radial, Wirewound; Resistance Cgs Te Connectivity
43AC4058
Res, 10R, 5%, 10W, Radial, Wirewound; Resistance Cgs Te Connectivity 43AC4058
RES, 10R, 5%, 10W, RADIAL, WIREWOUND; Resistance:10ohm; Product Range:SQM Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 10R, 5%, 10W, RADIAL, WIREWOUND; Resistance:10ohm; Product Range:SQM Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 10K, 10W, Radial, Metal Film; Resistance Cgs Te Connectivity - 16R7460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 10W, Radial, Metal Film; Resistance Cgs Te Connectivity
16R7460
Res, 10K, 10W, Radial, Metal Film; Resistance Cgs Te Connectivity 16R7460
RES, 10K, 10W, RADIAL, METAL FILM; Resistance:10ohm; Product Range:SQM; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film; Resistor Type:High Power RoHS Compliant: Yes

RES, 10K, 10W, RADIAL, METAL FILM; Resistance:10ohm; Product Range:SQM; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131255-ND 129603758 43AC4058 16R7460
Product Name Through Hole Resistors Resistor Res, 10R, 5%, 10W, Radial, Wirewound; Resistance Cgs Te Connectivity Res, 10K, 10W, Radial, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound MetalFilm
Mounting / Packaging Radial Leads; Radial Radial Leads Radial Leads; Radial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details