TE Connectivity Wirewound Resistors - SQMW1075RJ

Description
Wirewound Resistors - Through Hole SQM10 75R 5% (WIRE)
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole SQM10 75R 5% (WIRE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - SQMW1075RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQMW1075RJ
Wirewound Resistors - SQMW1075RJ
Wirewound Resistors - Through Hole SQM10 75R 5% (WIRE)

Wirewound Resistors - Through Hole SQM10 75R 5% (WIRE)

Supplier's Site
Through Hole Resistors - A137363-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137363-ND
Through Hole Resistors A137363-ND
75 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

75 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SQMW1075RJ A137363-ND
Product Name Wirewound Resistors - Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details