Wirewound Resistors - Through Hole SQMW10 15R 5% (WIRE)
15 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 15ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW1015RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 15ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW1015RJ can be used for catalog matching and distributor lookup.
RES, 15R, 10W, RADIAL, METAL FILM; Resistance:15ohm; Product Range:SQ; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film; Resistor Type:High Power RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SQMW1015RJ | A131334-ND | 53-SQMW1015RJ | 16R7468 |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Through-Hole 10W 15ohm Resistor | Res, 15R, 10W, Radial, Metal Film; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | MetalFilm | |
| Mounting / Packaging | ThroughHole | Radial | Radial Leads; Radial Leaded | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Power Applications |