TE Connectivity Wirewound Resistors - SQMW10100RJ

Description
Wirewound Resistors - Through Hole SQM10 100R 5% (WIRE)
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole SQM10 100R 5% (WIRE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - SQMW10100RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQMW10100RJ
Wirewound Resistors - SQMW10100RJ
Wirewound Resistors - Through Hole SQM10 100R 5% (WIRE)

Wirewound Resistors - Through Hole SQM10 100R 5% (WIRE)

Supplier's Site
10W Resistor - 53-SQMW10100RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
53-SQMW10100RJ
10W Resistor 53-SQMW10100RJ
10W 100R Wirewound Resistor, 5% Tol, Radial Mount Product overview: SQMW10100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW10100RJ can be used for catalog matching and distributor lookup.

10W 100R Wirewound Resistor, 5% Tol, Radial Mount Product overview: SQMW10100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW10100RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137361-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137361-ND
Through Hole Resistors A137361-ND
100 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

100 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SQMW10100RJ 53-SQMW10100RJ A137361-ND
Product Name Wirewound Resistors - 10W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 100 ohms 100 ohms
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details