TE Connectivity 7W Resistor SQMR76K8J

Description
7W 6.8kR Radial Power Resistor, 5% Tol Product overview: SQMR76K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR76K8J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7W 6.8kR Radial Power Resistor, 5% Tol Product overview: SQMR76K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR76K8J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7W Resistor - 53-SQMR76K8J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W Resistor
53-SQMR76K8J
7W Resistor 53-SQMR76K8J
7W 6.8kR Radial Power Resistor, 5% Tol Product overview: SQMR76K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR76K8J can be used for catalog matching and distributor lookup.

7W 6.8kR Radial Power Resistor, 5% Tol Product overview: SQMR76K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR76K8J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A102490-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102490-ND
Through Hole Resistors A102490-ND
6.8 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

6.8 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 7536749P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7536749P
Through Hole Resistors 7536749P
TE Connectivity SQMR76K8J Resistor

TE Connectivity SQMR76K8J Resistor

Supplier's Site
Through Hole Resistors - 7536749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7536749
Through Hole Resistors 7536749
TE Connectivity SQMR76K8J Resistor

TE Connectivity SQMR76K8J Resistor

Supplier's Site
Through Hole Resistors - 1644253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644253
Through Hole Resistors 1644253
TE Connectivity SQMR76K8J Resistor

TE Connectivity SQMR76K8J Resistor

Supplier's Site
Fixed Resistors; SQM7 6K8 5% ( METAL FILM ) ( CGS ) - SQMR76K8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM7 6K8 5% ( METAL FILM ) ( CGS )
SQMR76K8J
Fixed Resistors; SQM7 6K8 5% ( METAL FILM ) ( CGS ) SQMR76K8J
Fixed Resistors; SQM7 6K8 5% ( METAL FILM ) ( CGS )

Fixed Resistors; SQM7 6K8 5% ( METAL FILM ) ( CGS )

Supplier's Site
Metal Film Resistor, 6.8Kohm, 7W, 5%; Resistance Cgs Te Connectivity - 16R7457 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.8Kohm, 7W, 5%; Resistance Cgs Te Connectivity
16R7457
Metal Film Resistor, 6.8Kohm, 7W, 5%; Resistance Cgs Te Connectivity 16R7457
METAL FILM RESISTOR, 6.8KOHM, 7W, 5%; Resistance:6.8kohm; Product Range:SQ Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.8KOHM, 7W, 5%; Resistance:6.8kohm; Product Range:SQ Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Resistor, Sq Series, 6.8 Kohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 14J8913 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Sq Series, 6.8 Kohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
14J8913
Through Hole Resistor, Sq Series, 6.8 Kohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 14J8913
Through Hole Resistor, SQ Series, 6.8 kohm, 7 W, 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Through Hole Resistor, SQ Series, 6.8 kohm, 7 W, 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-SQMR76K8J A102490-ND 7536749P 7536749 SQMR76K8J 16R7457 14J8913
Product Name 7W Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; SQM7 6K8 5% ( METAL FILM ) ( CGS ) Metal Film Resistor, 6.8Kohm, 7W, 5%; Resistance Cgs Te Connectivity Through Hole Resistor, Sq Series, 6.8 Kohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Resistance Range 6800 ohms 6800 ohms 6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers