TE Connectivity Through Hole Resistors SQMR7680RJ

Description
680 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
680 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A102488-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102488-ND
Through Hole Resistors A102488-ND
680 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

680 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 1111-SQMR7680RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-SQMR7680RJ-ND
Through Hole Resistors 1111-SQMR7680RJ-ND
WIREWOUND RES.-THROUGH HOLE SQM7

WIREWOUND RES.-THROUGH HOLE SQM7

Buy Now Datasheet
Metal Film Resistors - - SQMR7680RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
SQMR7680RJ
Metal Film Resistors - SQMR7680RJ
Metal Film Resistors - Through Hole SQM7 680R 5% (METAL FILM)

Metal Film Resistors - Through Hole SQM7 680R 5% (METAL FILM)

Supplier's Site
Through Hole Resistor, Sq Series, 680 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 14J8916 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Sq Series, 680 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
14J8916
Through Hole Resistor, Sq Series, 680 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 14J8916
Through Hole Resistor, SQ Series, 680 ohm, 7 W, 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Through Hole Resistor, SQ Series, 680 ohm, 7 W, 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102488-ND 1111-SQMR7680RJ-ND SQMR7680RJ 14J8916
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistors - Through Hole Resistor, Sq Series, 680 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Radial ThroughHole ThroughHole; Radial Leads
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details