TE Connectivity Through Hole Resistors SQMR747KJ

Description
47 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A102484-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102484-ND
Through Hole Resistors A102484-ND
47 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

47 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Fixed Resistors; SQM7 47K 5% ( METAL FILM ) ( CGS ) - SQMR747KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM7 47K 5% ( METAL FILM ) ( CGS )
SQMR747KJ
Fixed Resistors; SQM7 47K 5% ( METAL FILM ) ( CGS ) SQMR747KJ
Fixed Resistors; SQM7 47K 5% ( METAL FILM ) ( CGS )

Fixed Resistors; SQM7 47K 5% ( METAL FILM ) ( CGS )

Supplier's Site
Through Hole Resistors - 1998289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1998289
Through Hole Resistors 1998289
TE Connectivity SQMR747KJ Resistor

TE Connectivity SQMR747KJ Resistor

Supplier's Site
Through Hole Resistors - 1998289P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1998289P
Through Hole Resistors 1998289P
TE Connectivity SQMR747KJ Resistor

TE Connectivity SQMR747KJ Resistor

Supplier's Site
Through Hole Resistors - 1613870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1613870
Through Hole Resistors 1613870
TE Connectivity SQMR747KJ Resistor

TE Connectivity SQMR747KJ Resistor

Supplier's Site
Metal Film Resistor, 47Kohm, 7W, 5%; Resistance Cgs Te Connectivity - 47P0668 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47Kohm, 7W, 5%; Resistance Cgs Te Connectivity
47P0668
Metal Film Resistor, 47Kohm, 7W, 5%; Resistance Cgs Te Connectivity 47P0668
METAL FILM RESISTOR, 47KOHM, 7W, 5%; Resistance:47kohm; Product Range:SQ Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes

METAL FILM RESISTOR, 47KOHM, 7W, 5%; Resistance:47kohm; Product Range:SQ Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102484-ND SQMR747KJ 1998289 1998289P 47P0668
Product Name Through Hole Resistors Fixed Resistors; SQM7 47K 5% ( METAL FILM ) ( CGS ) Through Hole Resistors Through Hole Resistors Metal Film Resistor, 47Kohm, 7W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm Metal oxide MetalFilm
Mounting / Packaging Radial Leads; Radial ThroughHole ThroughHole Radial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details