7W 470R 5% Radial Power Resistor, Metal Oxide Film, 500V Product overview: SQMR7470RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR7470RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; SQM7 470R 5% ( METAL FILM ) ( CGS )
470 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Through Hole Resistor, SQ Series, 470 ohm, 7 W, 5%, 500 V, Radial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-SQMR7470RJ | SQMR7470RJ | A102483-ND | 65H6258 |
| Product Name | 7W 500V Resistor | Fixed Resistors; SQM7 470R 5% ( METAL FILM ) ( CGS ) | Through Hole Resistors | Through Hole Resistor, Sq Series, 470 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity |
| Resistance Range | 470 ohms | 470 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 500 volts | |||
| Operating AC Voltage | 500 volts | |||
| Standards and Certifications | RoHS | RoHS |