33 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
SQM7 33K 5% (METAL FILM)
TE Connectivity SQMR733KJ Resistor
TE Connectivity SQMR733KJ Resistor
TE Connectivity SQMR733KJ Resistor
Fixed Resistors; SQM7 33K 5% ( METAL FILM ) ( CGS )
RESISTOR, 33KOHM, 7W, 5%; Resistance:33kohm; Product Range:SQ Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Resistor Type:High Power RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102184-ND | 1111-SQMR733KJ-ND | 1998273 | 1998273P | SQMR733KJ | 14J8907 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; SQM7 33K 5% ( METAL FILM ) ( CGS ) | Resistor, 33Kohm, 7W, 5%; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | Power Applications | |||
| Technology / Construction | MetalOxide | Metal oxide | MetalFilm | MetalFilm | ||
| Mounting / Packaging | Radial | ThroughHole | ThroughHole | Radial Leaded | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |