2 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
SQM7 2K0 5% (METAL FILM)
Fixed Resistors; SQM7 2K0 5% (METAL FILM) ( CGS )
| DigiKey | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137357-ND | 1111-SQMR72K0J-ND | SQMR72K0J |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; SQM7 2K0 5% (METAL FILM) ( CGS ) |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | MetalOxide | MetalFilm | |
| Mounting / Packaging | Radial | ||
| Tolerance | 5 +/- % | 5 +/- % |