7W 22kR Radial Power Resistor, 5% Tol, 500V Product overview: SQMR722KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR722KJ can be used for catalog matching and distributor lookup.
TE Connectivity SQMR722KJ Resistor
TE Connectivity SQMR722KJ Resistor
TE Connectivity SQMR722KJ Resistor
Fixed Resistors; SQM7 22K 5% ( METAL FILM ) ( CGS )
22 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-SQMR722KJ | 1998267 | 1998267P | SQMR722KJ | A102479-ND |
| Product Name | 7W 500V Resistor | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; SQM7 22K 5% ( METAL FILM ) ( CGS ) | Through Hole Resistors |
| Resistance Range | 22000 ohms | 22000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 500 volts | ||||
| Operating AC Voltage | 500 volts | ||||
| Standards and Certifications | RoHS | RoHS | RoHS |