Fixed Resistors; SQM7 220R 5% ( METAL FILM ) ( CGS )
220 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
RESISTOR, METAL FILM, 220R, 5%, RADIAL; Resistance:220ohm; Product Range:SQ Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQMR7220RJ | A102478-ND | 16R7450 |
| Product Name | Fixed Resistors; SQM7 220R 5% ( METAL FILM ) ( CGS ) | Through Hole Resistors | Resistor, Metal Film, 220R, 5%, Radial; Resistance Cgs Te Connectivity |
| Technology / Construction | MetalFilm | MetalOxide | MetalFilm |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Mounting / Packaging | Radial | Radial Leads; Radial Leaded |