1 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Fixed Resistors; SQM7 1K0 5% ( METAL FILM ) ( CGS )
TE Connectivity SQMR71K0J Resistor
TE Connectivity SQMR71K0J Resistor
TE Connectivity SQMR71K0J Resistor
7W 1kR 5% Radial Power Resistor Product overview: SQMR71K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR71K0J can be used for catalog matching and distributor lookup.
Through Hole Resistor, SQ Series, 1 kohm, 7 W, 5%, 500 V, Radial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102476-ND | SQMR71K0J | 7536739P | 7536739 | 53-SQMR71K0J | 14J8894 |
| Product Name | Through Hole Resistors | Fixed Resistors; SQM7 1K0 5% ( METAL FILM ) ( CGS ) | Through Hole Resistors | Through Hole Resistors | 7W Resistor | Through Hole Resistor, Sq Series, 1 Kohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | MetalOxide | MetalFilm | MetalOxide; Metal Oxide | Metal oxide | ||
| Mounting / Packaging | Radial | ThroughHole | ThroughHole | ThroughHole; Radial Leads | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |