7W 15kR Radial Power Resistor, 5% Tol, 500V Product overview: SQMR715KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR715KJ can be used for catalog matching and distributor lookup.
TE Connectivity SQMR715KJ Resistor
TE Connectivity SQMR715KJ Resistor
TE Connectivity SQMR715KJ Resistor
15 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Fixed Resistors; SQM7 15K 5% ( METAL FILM ) ( CGS )
Through Hole Resistor, SQ Series, 15 kohm, 7 W, 5%, 500 V, Radial Leaded RoHS Compliant: Yes
RES, 15K, 7W, RADIAL, METAL FILM; Resistance:15kohm; Product Range:SQ; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film; Resistor Type:High Power RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-SQMR715KJ | 1998251 | 1998251P | A102474-ND | SQMR715KJ | 14J8900 | 16R7445 |
| Product Name | 7W 500V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; SQM7 15K 5% ( METAL FILM ) ( CGS ) | Through Hole Resistor, Sq Series, 15 Kohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity | Res, 15K, 7W, Radial, Metal Film; Resistance Cgs Te Connectivity |
| Resistance Range | 15000 ohms | 15000 ohms | 15000 ohms | ||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Operating DC Voltage | 500 volts | ||||||
| Operating AC Voltage | 500 volts | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |