TE Connectivity 7W 500V Resistor SQMR710KJ

Description
10kR 7W Radial Wirewound Power Resistor 5% 500V Product overview: SQMR710KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR710KJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR 7W Radial Wirewound Power Resistor 5% 500V Product overview: SQMR710KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR710KJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7W 500V Resistor - 53-SQMR710KJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W 500V Resistor
53-SQMR710KJ
7W 500V Resistor 53-SQMR710KJ
10kR 7W Radial Wirewound Power Resistor 5% 500V Product overview: SQMR710KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR710KJ can be used for catalog matching and distributor lookup.

10kR 7W Radial Wirewound Power Resistor 5% 500V Product overview: SQMR710KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR710KJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1998245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1998245
Through Hole Resistors 1998245
TE Connectivity SQMR710KJ Resistor

TE Connectivity SQMR710KJ Resistor

Supplier's Site
Through Hole Resistors - 1998245P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1998245P
Through Hole Resistors 1998245P
TE Connectivity SQMR710KJ Resistor

TE Connectivity SQMR710KJ Resistor

Supplier's Site
Through Hole Resistors - 1647555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1647555
Through Hole Resistors 1647555
TE Connectivity SQMR710KJ Resistor

TE Connectivity SQMR710KJ Resistor

Supplier's Site
Through Hole Resistors - A103694-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A103694-ND
Through Hole Resistors A103694-ND
10 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 1111-SQMR710KJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-SQMR710KJ-ND
Through Hole Resistors 1111-SQMR710KJ-ND
METAL OXIDE RESISTORS SQM7 10K 5

METAL OXIDE RESISTORS SQM7 10K 5

Buy Now Datasheet
Metal Film Resistors - - SQMR710KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
SQMR710KJ
Metal Film Resistors - SQMR710KJ
Metal Film Resistors - Through Hole SQM7 10K 5% (METAL FILM)

Metal Film Resistors - Through Hole SQM7 10K 5% (METAL FILM)

Supplier's Site
Res, 10K, 7W, Radial, Metal Film; Resistance Cgs Te Connectivity - 16R7443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 7W, Radial, Metal Film; Resistance Cgs Te Connectivity
16R7443
Res, 10K, 7W, Radial, Metal Film; Resistance Cgs Te Connectivity 16R7443
RES, 10K, 7W, RADIAL, METAL FILM; Resistance:10kohm; Product Range:SQ; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film; Resistor Type:High Power RoHS Compliant: Yes

RES, 10K, 7W, RADIAL, METAL FILM; Resistance:10kohm; Product Range:SQ; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-SQMR710KJ 1998245 1998245P A103694-ND 1111-SQMR710KJ-ND SQMR710KJ 16R7443
Product Name 7W 500V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistors - Res, 10K, 7W, Radial, Metal Film; Resistance Cgs Te Connectivity
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details