Fixed Resistors; SQM5 6K8 5% ( METAL FILM ) ( CGS )
TE Connectivity SQMR56K8J Resistor
TE Connectivity SQMR56K8J Resistor
TE Connectivity SQMR56K8J Resistor
6.8 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
5W 6.8kR 5% Radial Power Resistor Product overview: SQMR56K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR56K8J can be used for catalog matching and distributor lookup.
Through Hole Resistor, SQ Series, 6.8 kohm, 5 W, 5%, 350 V, Radial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SQMR56K8J | 1997882 | 1997882P | A102469-ND | 53-SQMR56K8J | 14J8886 |
| Product Name | Fixed Resistors; SQM5 6K8 5% ( METAL FILM ) ( CGS ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 5W Resistor | Through Hole Resistor, Sq Series, 6.8 Kohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | MetalFilm | Metal oxide | MetalOxide; Metal Oxide | MetalOxide | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Radial | ThroughHole; Radial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 6800 ohms | 6800 ohms |