TE Connectivity
Sqm5 68K 5% (Metal Film) Cgs - Te Connectivity
SQMR568KJ
Description
Electronic Component
Request a Quote
Email Supplier
Description
Electronic Component
Request a Quote
Email Supplier
Suppliers
Sqm5 68K 5% (Metal Film) Cgs - Te Connectivity
35AC4008
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
SQMR568KJ |
35AC4008 |
|
Product Name
|
|
Sqm5 68K 5% (Metal Film) Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details