TE Connectivity Through Hole Resistors SQMR5620RJ

Description
620 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
620 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SQMR5620RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SQMR5620RJ-ND
Through Hole Resistors SQMR5620RJ-ND
620 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

620 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 1111-SQMR5620RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-SQMR5620RJ-ND
Through Hole Resistors 1111-SQMR5620RJ-ND
SQM5 620R 5% (METAL FILM)

SQM5 620R 5% (METAL FILM)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Resistors Resistors
Product Number SQMR5620RJ-ND 1111-SQMR5620RJ-ND
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide
Mounting / Packaging Radial
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers