TE Connectivity SQMR5470RJ Resistor
TE Connectivity SQMR5470RJ Resistor
TE Connectivity SQMR5470RJ Resistor
470 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
470R 5W Radial Power Resistor, 5% Tol, Metal Oxide Product overview: SQMR5470RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR5470RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; SQM5 470R 5% ( METAL FILM ) ( CGS )
RESISTOR, 470 OHM, 5W, 5%; Resistance:470ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Resistor Type:High Power RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1997810 | 1997810P | A103690-ND | 53-SQMR5470RJ | SQMR5470RJ | 14J8885 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 5W Resistor | Fixed Resistors; SQM5 470R 5% ( METAL FILM ) ( CGS ) | Resistor, 470 Ohm, 5W, 5%; Resistance Cgs Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | MetalFilm | MetalFilm | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Radial | Radial Leaded | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 470 ohms | 470 ohms | 470 ohms | 470 ohms | ||
| Power Rating | 5 watts | 5 watts | 5 watts |