TE Connectivity Metal Film Resistors - SQMR53K3J

Description
Metal Film Resistors - Through Hole SQM5 3K3 5% (METAL FILM)
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole SQM5 3K3 5% (METAL FILM)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - SQMR53K3J - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
SQMR53K3J
Metal Film Resistors - SQMR53K3J
Metal Film Resistors - Through Hole SQM5 3K3 5% (METAL FILM)

Metal Film Resistors - Through Hole SQM5 3K3 5% (METAL FILM)

Supplier's Site
Through Hole Resistors - A131251-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131251-ND
Through Hole Resistors A131251-ND
3.3 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

3.3 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 5W 3300ohm Resistor - 53-SQMR53K3J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W 3300ohm Resistor
53-SQMR53K3J
Through-Hole 5W 3300ohm Resistor 53-SQMR53K3J
Fixed Resistor, Metal Oxide Film, 5W, 3300ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR53K3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 3300ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 3300ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR53K3J can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 5W, 3300ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR53K3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 3300ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 3300ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR53K3J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 3K3, 5W, Radial, Wirewound; Resistance Cgs Te Connectivity - 99AC9921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5W, Radial, Wirewound; Resistance Cgs Te Connectivity
99AC9921
Res, 3K3, 5W, Radial, Wirewound; Resistance Cgs Te Connectivity 99AC9921
RES, 3K3, 5W, RADIAL, WIREWOUND; Resistance:3.3kohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:350V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 3K3, 5W, RADIAL, WIREWOUND; Resistance:3.3kohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:350V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SQMR53K3J A131251-ND 53-SQMR53K3J 99AC9921
Product Name Metal Film Resistors - Through Hole Resistors Through-Hole 5W 3300ohm Resistor Res, 3K3, 5W, Radial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction MetalFilm MetalOxide Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial Radial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - C3A270RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details