TE Connectivity Metal Film Resistors - SQMR539KJ

Description
Metal Film Resistors - Through Hole SQM5 39K 5% (METAL FILM)
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole SQM5 39K 5% (METAL FILM)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - SQMR539KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
SQMR539KJ
Metal Film Resistors - SQMR539KJ
Metal Film Resistors - Through Hole SQM5 39K 5% (METAL FILM)

Metal Film Resistors - Through Hole SQM5 39K 5% (METAL FILM)

Supplier's Site
Through Hole Resistors - A137350-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137350-ND
Through Hole Resistors A137350-ND
39 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

39 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 5W 39000ohm Resistor - 53-SQMR539KJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W 39000ohm Resistor
53-SQMR539KJ
Through-Hole 5W 39000ohm Resistor 53-SQMR539KJ
Fixed Resistor, Metal Oxide Film, 5W, 39000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR539KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 39000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 39000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR539KJ can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 5W, 39000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR539KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 39000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 39000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR539KJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number SQMR539KJ A137350-ND 53-SQMR539KJ
Product Name Metal Film Resistors - Through Hole Resistors Through-Hole 5W 39000ohm Resistor
Technology / Construction MetalFilm MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details