390 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
390R 5W Radial Power Resistor, 5% Tol, Metal Oxide Film Product overview: SQMR5390RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR5390RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; SQM5 390R 5% ( METAL FILM ) ( CGS )
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137349-ND | 53-SQMR5390RJ | SQMR5390RJ |
| Product Name | Through Hole Resistors | 5W Resistor | Fixed Resistors; SQM5 390R 5% ( METAL FILM ) ( CGS ) |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | MetalFilm | |
| Mounting / Packaging | Radial Leads; Radial | ||
| Resistance Range | 390 ohms | 390 ohms |