TE Connectivity Fixed Resistors; SQM5 33K 5% ( METAL FILM ) ( CGS ) SQMR533KJ

Description
Fixed Resistors; SQM5 33K 5% ( METAL FILM ) ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQM5 33K 5% ( METAL FILM ) ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQM5 33K 5% ( METAL FILM ) ( CGS ) - SQMR533KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 33K 5% ( METAL FILM ) ( CGS )
SQMR533KJ
Fixed Resistors; SQM5 33K 5% ( METAL FILM ) ( CGS ) SQMR533KJ
Fixed Resistors; SQM5 33K 5% ( METAL FILM ) ( CGS )

Fixed Resistors; SQM5 33K 5% ( METAL FILM ) ( CGS )

Supplier's Site
5W 350V Resistor - 53-SQMR533KJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W 350V Resistor
53-SQMR533KJ
5W 350V Resistor 53-SQMR533KJ
33kR 5W Radial Power Resistor, 5% Tol, 350V Product overview: SQMR533KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR533KJ can be used for catalog matching and distributor lookup.

33kR 5W Radial Power Resistor, 5% Tol, 350V Product overview: SQMR533KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR533KJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1997933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997933
Through Hole Resistors 1997933
TE Connectivity SQMR533KJ Resistor

TE Connectivity SQMR533KJ Resistor

Supplier's Site
Through Hole Resistors - 1997933P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997933P
Through Hole Resistors 1997933P
TE Connectivity SQMR533KJ Resistor

TE Connectivity SQMR533KJ Resistor

Supplier's Site
Through Hole Resistors - 1639068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639068
Through Hole Resistors 1639068
TE Connectivity SQMR533KJ Resistor

TE Connectivity SQMR533KJ Resistor

Supplier's Site
Through Hole Resistors - A102463-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102463-ND
Through Hole Resistors A102463-ND
33 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

33 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SQMR533KJ 53-SQMR533KJ 1997933 1997933P A102463-ND
Product Name Fixed Resistors; SQM5 33K 5% ( METAL FILM ) ( CGS ) 5W 350V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm Metal oxide MetalOxide
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 33000 ohms 33000 ohms
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details