Fixed Resistor, Metal Oxide Film, 5W, 330ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR5330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 330ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR5330RJ can be used for catalog matching and distributor lookup.
330 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Fixed Resistors; SQM5 330R 5% ( METAL FILM ) ( CGS )
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SQMR5330RJ | A137348-ND | SQMR5330RJ |
| Product Name | Through-Hole 5W 330ohm Resistor | Through Hole Resistors | Fixed Resistors; SQM5 330R 5% ( METAL FILM ) ( CGS ) |
| Resistance Range | 330 ohms | 330 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor | ||
| Category / Application | General Use |