TE Connectivity Fixed Resistors; SQM5 2K2 5% ( METAL FILM ) ( CGS ) SQMR52K2J

Description
Fixed Resistors; SQM5 2K2 5% ( METAL FILM ) ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQM5 2K2 5% ( METAL FILM ) ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQM5 2K2 5% ( METAL FILM ) ( CGS ) - SQMR52K2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 2K2 5% ( METAL FILM ) ( CGS )
SQMR52K2J
Fixed Resistors; SQM5 2K2 5% ( METAL FILM ) ( CGS ) SQMR52K2J
Fixed Resistors; SQM5 2K2 5% ( METAL FILM ) ( CGS )

Fixed Resistors; SQM5 2K2 5% ( METAL FILM ) ( CGS )

Supplier's Site
Through Hole Resistors - A102461-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102461-ND
Through Hole Resistors A102461-ND
2.2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

2.2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
5W 350V Resistor - 53-SQMR52K2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W 350V Resistor
53-SQMR52K2J
5W 350V Resistor 53-SQMR52K2J
2.2kR 5W Radial Power Resistor, 5% Tol, 350V Product overview: SQMR52K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR52K2J can be used for catalog matching and distributor lookup.

2.2kR 5W Radial Power Resistor, 5% Tol, 350V Product overview: SQMR52K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR52K2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sqm5 2K2 5 Metal Film Rohs Compliant Cgs Te Connectivity - 16R7423 - Newark, An Avnet Company
Chicago, IL, United States
Sqm5 2K2 5 Metal Film Rohs Compliant Cgs Te Connectivity
16R7423
Sqm5 2K2 5 Metal Film Rohs Compliant Cgs Te Connectivity 16R7423
SQM5 2K2 5 METAL FILM ROHS COMPLIANT: YES

SQM5 2K2 5 METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SQMR52K2J A102461-ND 53-SQMR52K2J 16R7423
Product Name Fixed Resistors; SQM5 2K2 5% ( METAL FILM ) ( CGS ) Through Hole Resistors 5W 350V Resistor Sqm5 2K2 5 Metal Film Rohs Compliant Cgs Te Connectivity
Technology / Construction MetalFilm MetalOxide MetalFilm
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Radial Leads; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details