Fixed Resistors; SQM5 22K 5% ( METAL FILM ) ( CGS )
22kR 5W Radial Power Resistor 5% 350V Product overview: SQMR522KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR522KJ can be used for catalog matching and distributor lookup.
22 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
METAL FILM RESISTOR, 22KOHM, 5W, 5%; Resistance:22kohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SQMR522KJ | 53-SQMR522KJ | A102459-ND | 16R7425 |
| Product Name | Fixed Resistors; SQM5 22K 5% ( METAL FILM ) ( CGS ) | 5W 350V Resistor | Through Hole Resistors | Metal Film Resistor, 22Kohm, 5W, 5%; Resistance Cgs Te Connectivity |
| Technology / Construction | MetalFilm | MetalOxide | MetalFilm | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Resistance Range | 22000 ohms | 22000 ohms | ||
| Operating DC Voltage | 350 volts | 350 volts | ||
| Operating AC Voltage | 350 volts | 350 volts |