TE Connectivity Fixed Resistors; SQM5 20K 5% ( METAL FILM ) ( CGS ) SQMR520KJ

Description
Fixed Resistors; SQM5 20K 5% ( METAL FILM ) ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQM5 20K 5% ( METAL FILM ) ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQM5 20K 5% ( METAL FILM ) ( CGS ) - SQMR520KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 20K 5% ( METAL FILM ) ( CGS )
SQMR520KJ
Fixed Resistors; SQM5 20K 5% ( METAL FILM ) ( CGS ) SQMR520KJ
Fixed Resistors; SQM5 20K 5% ( METAL FILM ) ( CGS )

Fixed Resistors; SQM5 20K 5% ( METAL FILM ) ( CGS )

Supplier's Site
Through-Hole 5W 20000ohm Resistor - 53-SQMR520KJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W 20000ohm Resistor
53-SQMR520KJ
Through-Hole 5W 20000ohm Resistor 53-SQMR520KJ
Fixed Resistor, Metal Oxide Film, 5W, 20000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR520KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 20000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 20000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR520KJ can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 5W, 20000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR520KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 20000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 20000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR520KJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137345-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137345-ND
Through Hole Resistors A137345-ND
20 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

20 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SQMR520KJ 53-SQMR520KJ A137345-ND
Product Name Fixed Resistors; SQM5 20K 5% ( METAL FILM ) ( CGS ) Through-Hole 5W 20000ohm Resistor Through Hole Resistors
Technology / Construction MetalFilm MetalOxide
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 20000 ohms
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details