TE Connectivity Fixed Resistors; SQM5 1K5 5% ( METAL FILM ) ( CGS ) SQMR51K5J

Description
Fixed Resistors; SQM5 1K5 5% ( METAL FILM ) ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQM5 1K5 5% ( METAL FILM ) ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQM5 1K5 5% ( METAL FILM ) ( CGS ) - SQMR51K5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 1K5 5% ( METAL FILM ) ( CGS )
SQMR51K5J
Fixed Resistors; SQM5 1K5 5% ( METAL FILM ) ( CGS ) SQMR51K5J
Fixed Resistors; SQM5 1K5 5% ( METAL FILM ) ( CGS )

Fixed Resistors; SQM5 1K5 5% ( METAL FILM ) ( CGS )

Supplier's Site
5W 350V Resistor - 53-SQMR51K5J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W 350V Resistor
53-SQMR51K5J
5W 350V Resistor 53-SQMR51K5J
1.5kR 5W Radial Power Resistor, 5% Tol, 350V Product overview: SQMR51K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR51K5J can be used for catalog matching and distributor lookup.

1.5kR 5W Radial Power Resistor, 5% Tol, 350V Product overview: SQMR51K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR51K5J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1997854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997854
Through Hole Resistors 1997854
TE Connectivity SQMR51K5J Resistor

TE Connectivity SQMR51K5J Resistor

Supplier's Site
Through Hole Resistors - 1997854P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997854P
Through Hole Resistors 1997854P
TE Connectivity SQMR51K5J Resistor

TE Connectivity SQMR51K5J Resistor

Supplier's Site
Through Hole Resistors - 1639066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639066
Through Hole Resistors 1639066
TE Connectivity SQMR51K5J Resistor

TE Connectivity SQMR51K5J Resistor

Supplier's Site
Through Hole Resistors - A102182-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102182-ND
Through Hole Resistors A102182-ND
1.5 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

1.5 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.5Kohm, 5W, 5%; Resistance Cgs Te Connectivity - 16R7417 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5Kohm, 5W, 5%; Resistance Cgs Te Connectivity
16R7417
Metal Film Resistor, 1.5Kohm, 5W, 5%; Resistance Cgs Te Connectivity 16R7417
METAL FILM RESISTOR, 1.5KOHM, 5W, 5%; Resistance:1.5kohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.5KOHM, 5W, 5%; Resistance:1.5kohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number SQMR51K5J 53-SQMR51K5J 1997854 1997854P A102182-ND 16R7417
Product Name Fixed Resistors; SQM5 1K5 5% ( METAL FILM ) ( CGS ) 5W 350V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistor, 1.5Kohm, 5W, 5%; Resistance Cgs Te Connectivity
Technology / Construction MetalFilm Metal oxide MetalOxide; Metal Oxide MetalOxide MetalFilm
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Operating DC Voltage 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details