Fixed Resistors; SQM5 1K0 5% ( METAL FILM ) ( CGS )
TE Connectivity SQMR51K0J Resistor
TE Connectivity SQMR51K0J Resistor
TE Connectivity SQMR51K0J Resistor
1 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SQMR51K0J | 1997832 | 1997832P | A102457-ND |
| Product Name | Fixed Resistors; SQM5 1K0 5% ( METAL FILM ) ( CGS ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | Metal oxide | MetalOxide | |
| Tolerance | 5 +/- % | 5 +/- % | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Radial Leads; Radial | |
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 1000 ohms |