TE Connectivity Through-Hole 5W 18000ohm Resistor SQMR518KJ

Description
Fixed Resistor, Metal Oxide Film, 5W, 18000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR518KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 18000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 18000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR518KJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Oxide Film, 5W, 18000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR518KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 18000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 18000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR518KJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 5W 18000ohm Resistor - 53-SQMR518KJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W 18000ohm Resistor
53-SQMR518KJ
Through-Hole 5W 18000ohm Resistor 53-SQMR518KJ
Fixed Resistor, Metal Oxide Film, 5W, 18000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR518KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 18000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 18000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR518KJ can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 5W, 18000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR518KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 18000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 18000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR518KJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - - SQMR518KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
SQMR518KJ
Metal Film Resistors - SQMR518KJ
Metal Film Resistors - Through Hole SQM5 18K 5% (METAL FILM)

Metal Film Resistors - Through Hole SQM5 18K 5% (METAL FILM)

Supplier's Site
Through Hole Resistors - A131250-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131250-ND
Through Hole Resistors A131250-ND
18 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

18 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-SQMR518KJ SQMR518KJ A131250-ND
Product Name Through-Hole 5W 18000ohm Resistor Metal Film Resistors - Through Hole Resistors
Resistance Range 18000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers