TE Connectivity Fixed Resistors; SQM5 10K 5% ( METAL FILM ) ( CGS ) SQMR510KJ

Description
Fixed Resistors; SQM5 10K 5% ( METAL FILM ) ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQM5 10K 5% ( METAL FILM ) ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQM5 10K 5% ( METAL FILM ) ( CGS ) - SQMR510KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 10K 5% ( METAL FILM ) ( CGS )
SQMR510KJ
Fixed Resistors; SQM5 10K 5% ( METAL FILM ) ( CGS ) SQMR510KJ
Fixed Resistors; SQM5 10K 5% ( METAL FILM ) ( CGS )

Fixed Resistors; SQM5 10K 5% ( METAL FILM ) ( CGS )

Supplier's Site
Through Hole Resistors - 1997898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997898
Through Hole Resistors 1997898
TE Connectivity SQMR510KJ Resistor

TE Connectivity SQMR510KJ Resistor

Supplier's Site
Through Hole Resistors - 1997898P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997898P
Through Hole Resistors 1997898P
TE Connectivity SQMR510KJ Resistor

TE Connectivity SQMR510KJ Resistor

Supplier's Site
Through Hole Resistors - 1613863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1613863
Through Hole Resistors 1613863
TE Connectivity SQMR510KJ Resistor

TE Connectivity SQMR510KJ Resistor

Supplier's Site
Through Hole Resistors - A102452-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102452-ND
Through Hole Resistors A102452-ND
10 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 10K, 5%, Radial; Resistance Cgs Te Connectivity - 65H6261 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10K, 5%, Radial; Resistance Cgs Te Connectivity
65H6261
Resistor, Metal Film, 10K, 5%, Radial; Resistance Cgs Te Connectivity 65H6261
RESISTOR, METAL FILM, 10K, 5%, RADIAL; Resistance:10kohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 10K, 5%, RADIAL; Resistance:10kohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SQMR510KJ 1997898 1997898P A102452-ND 65H6261
Product Name Fixed Resistors; SQM5 10K 5% ( METAL FILM ) ( CGS ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, Metal Film, 10K, 5%, Radial; Resistance Cgs Te Connectivity
Technology / Construction MetalFilm Metal oxide MetalOxide MetalFilm
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging ThroughHole ThroughHole Radial Leads; Radial Radial Leads; Radial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers