TE Connectivity Fixed Resistors; SQM2 10K 5% (METAL FILM) ( CGS ) SQMR210KJ

Description
Fixed Resistors; SQM2 10K 5% (METAL FILM) ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQM2 10K 5% (METAL FILM) ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQM2 10K 5% (METAL FILM) ( CGS ) - SQMR210KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM2 10K 5% (METAL FILM) ( CGS )
SQMR210KJ
Fixed Resistors; SQM2 10K 5% (METAL FILM) ( CGS ) SQMR210KJ
Fixed Resistors; SQM2 10K 5% (METAL FILM) ( CGS )

Fixed Resistors; SQM2 10K 5% (METAL FILM) ( CGS )

Supplier's Site
Through Hole Resistors - A137340-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137340-ND
Through Hole Resistors A137340-ND
10 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SQMR210KJ A137340-ND
Product Name Fixed Resistors; SQM2 10K 5% (METAL FILM) ( CGS ) Through Hole Resistors
Technology / Construction MetalFilm MetalOxide
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Radial Leads; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details