TE Connectivity Fixed Resistors; SQM10S 2K2 5% LP (METAL FILM) ( CGS ) SQMR10S2K2J

Description
Fixed Resistors; SQM10S 2K2 5% LP (METAL FILM) ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQM10S 2K2 5% LP (METAL FILM) ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQM10S 2K2 5% LP (METAL FILM) ( CGS ) - SQMR10S2K2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM10S 2K2 5% LP (METAL FILM) ( CGS )
SQMR10S2K2J
Fixed Resistors; SQM10S 2K2 5% LP (METAL FILM) ( CGS ) SQMR10S2K2J
Fixed Resistors; SQM10S 2K2 5% LP (METAL FILM) ( CGS )

Fixed Resistors; SQM10S 2K2 5% LP (METAL FILM) ( CGS )

Supplier's Site
Through-Hole 10W 2200ohm Resistor - 53-SQMR10S2K2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10W 2200ohm Resistor
53-SQMR10S2K2J
Through-Hole 10W 2200ohm Resistor 53-SQMR10S2K2J
Fixed Resistor, Metal Oxide Film, 10W, 2200ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR10S2K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 2200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 2200ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR10S2K2J can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 10W, 2200ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR10S2K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 2200ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 2200ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR10S2K2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137088-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137088-ND
Through Hole Resistors A137088-ND
2.2 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

2.2 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SQMR10S2K2J 53-SQMR10S2K2J A137088-ND
Product Name Fixed Resistors; SQM10S 2K2 5% LP (METAL FILM) ( CGS ) Through-Hole 10W 2200ohm Resistor Through Hole Resistors
Technology / Construction MetalFilm MetalOxide
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 2200 ohms
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details