TE Connectivity Through-Hole 10W 47000ohm Resistor SQMR1047KJ

Description
Fixed Resistor, Metal Oxide Film, 10W, 47000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR1047KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 47000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 47000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR1047KJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Oxide Film, 10W, 47000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR1047KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 47000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 47000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR1047KJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 10W 47000ohm Resistor - 53-SQMR1047KJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10W 47000ohm Resistor
53-SQMR1047KJ
Through-Hole 10W 47000ohm Resistor 53-SQMR1047KJ
Fixed Resistor, Metal Oxide Film, 10W, 47000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR1047KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 47000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 47000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR1047KJ can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 10W, 47000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR1047KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 47000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 47000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR1047KJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137338-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137338-ND
Through Hole Resistors A137338-ND
47 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

47 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Fixed Resistors; SQM10 47K 5% ( METAL FILM ) ( CGS ) - SQMR1047KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM10 47K 5% ( METAL FILM ) ( CGS )
SQMR1047KJ
Fixed Resistors; SQM10 47K 5% ( METAL FILM ) ( CGS ) SQMR1047KJ
Fixed Resistors; SQM10 47K 5% ( METAL FILM ) ( CGS )

Fixed Resistors; SQM10 47K 5% ( METAL FILM ) ( CGS )

Supplier's Site
Resistor - 107713701 - Radwell International
Willingboro, NJ, United States
Resistor
107713701
Resistor 107713701
RESISTOR, RADIAL, 47KOHM, 10W, 5%. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RADIAL, 47KOHM, 10W, 5%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 53-SQMR1047KJ A137338-ND SQMR1047KJ 107713701
Product Name Through-Hole 10W 47000ohm Resistor Through Hole Resistors Fixed Resistors; SQM10 47K 5% ( METAL FILM ) ( CGS ) Resistor
Resistance Range 47000 ohms 47000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers